DIODE VARACTOR 12V DUAL SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 016533-FSD273TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 32.5pF @ 1.5V, 1MHz
Voltage - Peak Reverse (Max): 12V
Capacitance Ratio: 2
Capacitance Ratio Condition: C0.5/C2.5
Q @ Vr, F: 250 @ 0.5V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
DIODE VARACTOR CAP CC SOT-323 Product overview: FSD273TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-FSD273TA can be used for catalog matching and distributor lookup.
DIODE VARACTOR CAP CC SOT-323
VARIABLE CAPACITANCE, SOT-323. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | General Purpose Diodes |
| Product Number | 31-FSD273TATR-ND | 016533-FSD273TA | 282-FSD273TA | FSD273TA | 186239957 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - FSD273TA | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Diode |
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | Cut Tape (CT) | SOT323; SOT-323 |