Vishay Precision Group Diodes, Rectifiers - Single - FES16JT-E3/45 FES16JT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 111771-FES16JT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 16A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 111771-FES16JT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 16A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FES16JT-E3/45 - 111771-FES16JT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FES16JT-E3/45
111771-FES16JT-E3/45
Diodes, Rectifiers - Single - FES16JT-E3/45 111771-FES16JT-E3/45
Manufacturer: Vishay Win Source Part Number: 111771-FES16JT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 16A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 111771-FES16JT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 16A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - FES16JT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FES16JT-E3/45GI-ND
Single Diodes FES16JT-E3/45GI-ND
Diode Standard 600V 16A Through Hole TO-220AC

Diode Standard 600V 16A Through Hole TO-220AC

Buy Now Datasheet
16A 600V Diode and Rectifier - 280-FES16JT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16A 600V Diode and Rectifier
280-FES16JT-E3/45
16A 600V Diode and Rectifier 280-FES16JT-E3/45
16A 600V Rectifier Diode TO-220AC Product overview: FES16JT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES16JT-E3/45 can be used for catalog matching and distributor lookup.

16A 600V Rectifier Diode TO-220AC Product overview: FES16JT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES16JT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7001158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001158
Schottky Diodes & Rectifiers 7001158
Diode Ultra Fast Rectifier 16A 600V

Diode Ultra Fast Rectifier 16A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 7001158P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001158P
Schottky Diodes & Rectifiers 7001158P
Diode Ultra Fast Rectifier 16A 600V

Diode Ultra Fast Rectifier 16A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 9189641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189641
Schottky Diodes & Rectifiers 9189641
Diode Ultra Fast Rectifier 16A 600V

Diode Ultra Fast Rectifier 16A 600V

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - FES16JT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FES16JT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FES16JT-E3/45
DIODE GEN PURP 600V 16A TO220AC

DIODE GEN PURP 600V 16A TO220AC

Supplier's Site
Diode - 73198440 - Radwell International
Willingboro, NJ, United States
FAST DIODE, 16A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):16A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.5V; REVERSE RECOVERY TIME TRR MAX:50NS; FORWARD SURGE CURRENT IFSM MAX:250A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FAST DIODE, 16A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):16A; DIODE CONFIGURATION:SINGLE; FORWARD VOLTAGE VF MAX:1.5V; REVERSE RECOVERY TIME TRR MAX:50NS; FORWARD SURGE CURRENT IFSM MAX:250A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fast Diode, 16A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Vishay - 76K5107 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 16A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Vishay
76K5107
Fast Diode, 16A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Vishay 76K5107
FAST DIODE, 16A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:16A; Diode Configuration:Single ; Forward Voltage Max:1.5V; Reverse Recovery Time:50ns; Forward Surge Current:250A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 16A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:16A; Diode Configuration:Single; Forward Voltage Max:1.5V; Reverse Recovery Time:50ns; Forward Surge Current:250A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Single Diodes - FES16JT-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FES16JT-E3/45
Single Diodes FES16JT-E3/45
DIODE GEN PURP 600V 16A TO220AC

DIODE GEN PURP 600V 16A TO220AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
FES16JT-E3/45
Rectifiers FES16JT-E3/45
Rectifiers 16 Amp 600 Volt

Rectifiers 16 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes Diodes General Purpose Diodes Rectifiers
Product Number 111771-FES16JT-E3/45 FES16JT-E3/45GI-ND 280-FES16JT-E3/45 7001158 7001158P FES16JT-E3/45 73198440 76K5107 FES16JT-E3/45 FES16JT-E3/45
Product Name Diodes, Rectifiers - Single - FES16JT-E3/45 Single Diodes 16A 600V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Fast Diode, 16A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Vishay Single Diodes Rectifiers
Diode Type Standard
VF 1.5 volts 1.5 volts 1.5 volts 1.5 volts
VR 600 volts 600 volts
IR 0.0100 mA 0.0100 mA
trr 50 ns 50 ns 50 ns
Unlock Full Specs
to access all available technical data