DIODE 1.5 A, 1000 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: GP15M-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP15M-E3/73 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)
Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)
Manufacturer: Vishay
Win Source Part Number: 1041035-GP15M-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Reverse Recovery Time (trr): 3.5μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): 1N5399S-T; 1N5399G; 1N5399GP/3;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 1KV 1.5A DO204AC
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1.5A, 1000V V(RRM), SILICON, DO-204AC. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-GP15M-E3/73 | GP15M-E3/73GITB-ND | 1041035-GP15M-E3/73 | GP15M-E3/73 | 66932975 |
| Product Name | 1.5 A 1000 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - GP15M-E3/73 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Package | Tape and Reel | DO-15 | |||
| RoHS Compliant | RoHS | ||||
| IO | 1.5 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard |