onsemi Single Diodes EGP10C

Description
Diode Standard 150V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 150V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - EGP10CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGP10CTR-ND
Single Diodes EGP10CTR-ND
Diode Standard 150V 1A Through Hole DO-41

Diode Standard 150V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - EGP10CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGP10CCT-ND
Single Diodes EGP10CCT-ND
Diode Standard 150V 1A Through Hole DO-41

Diode Standard 150V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324048-EGP10C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324048-EGP10C
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324048-EGP10C
Manufacturer: onsemi Win Source Part Number: 1324048-EGP10C Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 5,000 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 150 V Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-41 Case / Package: DO-204AL, DO-41, Axial ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 2156-EGP10C-OS,EGP10 C-ND,EGP10CDKR-ND,EG P10CTR,EGP10CDKR,ONS FSCEGP10C,EGP10CCT,E GP10CDKRINACTIVE Base Product Number: EGP10 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324048-EGP10C
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 150 V
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DO-41
Case / Package: DO-204AL, DO-41, Axial
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 2156-EGP10C-OS,EGP10C-ND,EGP10CDKR-ND,EGP10CTR,EGP10CDKR,ONSFSCEGP10C,EGP10CCT,EGP10CDKRINACTIVE
Base Product Number: EGP10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - EGP10C - Rochester Electronics
Newburyport, MA, United States
1.0A Ultra Fast Recovery Rectifier

1.0A Ultra Fast Recovery Rectifier

Supplier's Site Datasheet
 - EGP10C - Rochester Electronics
Newburyport, MA, United States
1.0A Ultra Fast Recovery Rectifier

1.0A Ultra Fast Recovery Rectifier

Supplier's Site Datasheet
Singapore, Singapore
150V 1A Diode and Rectifier
280-EGP10C
150V 1A Diode and Rectifier 280-EGP10C
DIODE GEN PURP 150V 1A DO204AL Product overview: EGP10C from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP10C can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 1A DO204AL Product overview: EGP10C from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP10C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
EGP10C
Rectifiers EGP10C
Rectifiers 1A Rectifier UF Recovery

Rectifiers 1A Rectifier UF Recovery

Buy Now Datasheet
Rectifier, Single, 150V, 1A, Do-41; Repetitive Peak Reverse Voltage Onsemi - 18C6307 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 150V, 1A, Do-41; Repetitive Peak Reverse Voltage Onsemi
18C6307
Rectifier, Single, 150V, 1A, Do-41; Repetitive Peak Reverse Voltage Onsemi 18C6307
RECTIFIER, SINGLE, 150V, 1A, DO-41; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, SINGLE, 150V, 1A, DO-41; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:950mV; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - EGP10C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
EGP10C
Discrete Semiconductor Products - Diodes - Rectifiers EGP10C
DIODE GEN PURP 150V 1A DO41

DIODE GEN PURP 150V 1A DO41

Supplier's Site
Diode - 224322294 - Radwell International
Willingboro, NJ, United States
RECTIFIER, 1A, RECTIFIER, 150V, DO-41. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER, 1A, RECTIFIER, 150V, DO-41. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Diodes Diodes Step Recovery Diodes Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number EGP10CTR-ND 1324048-EGP10C EGP10C 280-EGP10C EGP10C 18C6307 EGP10C 224322294
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 150V 1A Diode and Rectifier Rectifiers Rectifier, Single, 150V, 1A, Do-41; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Diode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
RoHS Compliant RoHS RoHS RoHS
VF 0.9500 volts 0.9500 volts 0.9500 volts
VR 150 volts
Unlock Full Specs
to access all available technical data