Diode Array 1 Pair Common Cathode Standard 200V 16A Through Hole TO-220-3
Rectifier Diode, 1 Phase, 2 Element, 16A, 200V V(RRM), Silicon, TO-220AB
Manufacturer: ON Semiconductor
Win Source Part Number: 092129-FEP16DT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Family Name: FEP16
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): FEP16DT/45; FEP16DT-45-E3; FEPE16DT-E3/45; FEP16DT;
Introduction Date: March 10, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Family Part Number: FEP16D
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 8A
Current - Reverse Leakage at Vr: 10μA at 200V
DISCONTINUED BY MANUFACTURER, RECTIFIERS 16A RECTIFIER ULTRA FAST RECOVERY, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 200V 16A TO220AB
DIODE ARRAY GP 200V 16A TO220-3
| DigiKey | Rochester Electronics | Win Source Electronics | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | General Purpose Diodes | Diode Arrays | Rectifiers |
| Product Number | FEP16DTFS-ND | FEP16DT | 092129-FEP16DT | 16130816 | FEP16DT | FEP16DT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - FEP16DT | Diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220 | ||
| Life Cycle Stage | Obsolete | Obsolete | Removed | |||
| RoHS Compliant | RoHS |