Texas Instruments High-Performance Analog Diode INA128P

Description
IC, AMP INSTRUMENTATION, PDIP8, 128; NO. OF AMPLIFIERS:3 AMPLIFIER; INPUT OFFSET VOLTAGE:50µV; SLEW RATE:4V/µS; BANDWIDTH:1.3MHZ; SUPPLY VOLTAGE RANGE:± 2.25V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; AMPLIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, AMP INSTRUMENTATION, PDIP8, 128; NO. OF AMPLIFIERS:3 AMPLIFIER; INPUT OFFSET VOLTAGE:50µV; SLEW RATE:4V/µS; BANDWIDTH:1.3MHZ; SUPPLY VOLTAGE RANGE:± 2.25V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; AMPLIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Diode - 16839162 - Radwell International
Willingboro, NJ, United States
IC, AMP INSTRUMENTATION, PDIP8, 128; NO. OF AMPLIFIERS:3 AMPLIFIER; INPUT OFFSET VOLTAGE:50µV; SLEW RATE:4V/µS; BANDWIDTH:1.3MHZ; SUPPLY VOLTAGE RANGE:± 2.25V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; AMPLIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, AMP INSTRUMENTATION, PDIP8, 128; NO. OF AMPLIFIERS:3 AMPLIFIER; INPUT OFFSET VOLTAGE:50µV; SLEW RATE:4V/µS; BANDWIDTH:1.3MHZ; SUPPLY VOLTAGE RANGE:± 2.25V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; AMPLIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category General Purpose Diodes
Product Number 16839162
Product Name Diode
Unlock Full Specs
to access all available technical data