Manufacturer: IXYS
Win Source Part Number: 1170003-DSSK40-008B
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 80V 20A TO247AD
Schottky Diodes & Rectifiers 40 Amps 80V
IXYS Semiconductors DSSK40-008B
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | General Purpose Diodes |
| Product Number | 1170003-DSSK40-008B | DSSK40-008B | DSSK40-008B | |
| Product Name | Diodes, Rectifiers - Arrays - DSSK40-008B | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode |
| Diode Type | Schottky |