Vishay Precision Group Diodes, Rectifiers - Single - EGF1T-E3/67A EGF1T-E3/67A

Description
Manufacturer: Vishay Win Source Part Number: 015206-EGF1T-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 3V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 1300V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 015206-EGF1T-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 3V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 1300V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - EGF1T-E3/67A - 015206-EGF1T-E3/67A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EGF1T-E3/67A
015206-EGF1T-E3/67A
Diodes, Rectifiers - Single - EGF1T-E3/67A 015206-EGF1T-E3/67A
Manufacturer: Vishay Win Source Part Number: 015206-EGF1T-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 3V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 1300V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 015206-EGF1T-E3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 3V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1300V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.3KV 1A Diode and Rectifier - 280-EGF1T-E3/67A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3KV 1A Diode and Rectifier
280-EGF1T-E3/67A
1.3KV 1A Diode and Rectifier 280-EGF1T-E3/67A
Diode Switching 1.3KV 1A 2-Pin DO-214BA T/R Product overview: EGF1T-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.3KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1T-E3/67A can be used for catalog matching and distributor lookup.

Diode Switching 1.3KV 1A 2-Pin DO-214BA T/R Product overview: EGF1T-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.3KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1T-E3/67A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - EGF1T-E3/67AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1300V 1A Surface Mount DO-214BA (GF1)

Diode Standard 1300V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - EGF1T-E3/67AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGF1T-E3/67AGICT-ND
Single Diodes EGF1T-E3/67AGICT-ND
Diode Standard 1300V 1A Surface Mount DO-214BA (GF1)

Diode Standard 1300V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - EGF1T-E3/67AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGF1T-E3/67AGITR-ND
Single Diodes EGF1T-E3/67AGITR-ND
Diode Standard 1300V 1A Surface Mount DO-214BA (GF1)

Diode Standard 1300V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7001139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001139
Schottky Diodes & Rectifiers 7001139
Diode Ultra Fast Rectifier 1A 1.3KV

Diode Ultra Fast Rectifier 1A 1.3KV

Supplier's Site
Schottky Diodes & Rectifiers - 7001139P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001139P
Schottky Diodes & Rectifiers 7001139P
Diode Ultra Fast Rectifier 1A 1.3KV

Diode Ultra Fast Rectifier 1A 1.3KV

Supplier's Site
Schottky Diodes & Rectifiers - 1452601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1452601
Schottky Diodes & Rectifiers 1452601
Diode Ultra Fast Rectifier 1A 1.3KV

Diode Ultra Fast Rectifier 1A 1.3KV

Supplier's Site
Single Diodes - EGF1T-E3/67A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
EGF1T-E3/67A
Single Diodes EGF1T-E3/67A
DIODE GEN PURP 1.3KV 1A DO214BA

DIODE GEN PURP 1.3KV 1A DO214BA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - EGF1T-E3/67A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
EGF1T-E3/67A
Discrete Semiconductor Products - Diodes - Rectifiers EGF1T-E3/67A
DIODE GEN PURP 1.3KV 1A DO214BA

DIODE GEN PURP 1.3KV 1A DO214BA

Supplier's Site
Rectifier, 1.3Kv, 1A, Do-214Ba; Repetitive Peak Reverse Voltage Vishay - 97W2130 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 1.3Kv, 1A, Do-214Ba; Repetitive Peak Reverse Voltage Vishay
97W2130
Rectifier, 1.3Kv, 1A, Do-214Ba; Repetitive Peak Reverse Voltage Vishay 97W2130
RECTIFIER, 1.3KV, 1A, DO-214BA; Repetitive Peak Reverse Voltage:1.3kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:3V; Reverse Recovery Time:75ns; Forward Surge Current:20A; Diode Case Style:DO-214BA RoHS Compliant: Yes

RECTIFIER, 1.3KV, 1A, DO-214BA; Repetitive Peak Reverse Voltage:1.3kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:3V; Reverse Recovery Time:75ns; Forward Surge Current:20A; Diode Case Style:DO-214BA RoHS Compliant: Yes

Supplier's Site
DIODE GEN PURP 1.3KV 1A DO214BA - 884-EGF1T-E3/67A - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 1.3KV 1A DO214BA
884-EGF1T-E3/67A
DIODE GEN PURP 1.3KV 1A DO214BA 884-EGF1T-E3/67A
DIODE GEN PURP 1.3KV 1A DO214BA

DIODE GEN PURP 1.3KV 1A DO214BA

Supplier's Site
Diode - 33608480 - Radwell International
Willingboro, NJ, United States
DIODE RECTIFIER, 1.3KV, 1A, DO-214BA, ET MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

DIODE RECTIFIER, 1.3KV, 1A, DO-214BA, ET MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
EGF1T-E3/67A
Rectifiers EGF1T-E3/67A
Rectifiers 1.0 Amp 1300 Volt

Rectifiers 1.0 Amp 1300 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited Radwell International VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes Rectifiers
Product Number 015206-EGF1T-E3/67A 280-EGF1T-E3/67A EGF1T-E3/67AGIDKR-ND 7001139 7001139P EGF1T-E3/67A EGF1T-E3/67A 97W2130 884-EGF1T-E3/67A 33608480 EGF1T-E3/67A
Product Name Diodes, Rectifiers - Single - EGF1T-E3/67A 1.3KV 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 1.3Kv, 1A, Do-214Ba; Repetitive Peak Reverse Voltage Vishay DIODE GEN PURP 1.3KV 1A DO214BA Diode Rectifiers
Diode Type Standard
VF 3 volts 3 volts 3 volts 3 volts 3 volts
VR 1300 volts 1300 volts 1300 volts
IR 0.0050 mA 0.0050 mA 0.0050 mA
trr 75 ns 75 ns 75 ns
Unlock Full Specs
to access all available technical data