INSTRUMENT AMPLIFIER, 1.3MHZ, 130DB SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:50 V; SLEW RATE:4V/ S; BANDWIDTH:1.3MHZ; SUPPLY VOLTAGE RANGE: 2.25V TO 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; CMRR:130DB ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | 16932211 |
| Product Name | Diode |