INSTRUMENT AMPLIFIER, 1.3MHZ, 130DB SOIC16; NO. OF AMPLIFIERS:2 AMPLIFIER; INPUT OFFSET VOLTAGE:125V; SLEW RATE:4V/S; BANDWIDTH:1.3MHZ; SUPPLY VOLTAGE RANGE: 2.25V TO 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:16PINS ROHS COMPLIANT: YES, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | 17035961 |
| Product Name | Diode |