Manufacturer: Vishay
Win Source Part Number: 016238-FES16DT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
DIODE 16 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: FES16DT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES16DT-E3/45 can be used for catalog matching and distributor lookup.
Diode Standard 200V 16A Through Hole TO-220AC
DIODE GEN PURP 200V 16A TO220AC
DIODE GEN PURP 200V 16A TO220AC
FAST DIODE, 16A, 200V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):16A; DIODE CONFIGURATION:SINGLE
RECTIFIER, SINGLE, 16A, 35V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):16A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 016238-FES16DT-E3/45 | 280-FES16DT-E3/45 | FES16DT-E3/45GI-ND | FES16DT-E3/45 | FES16DT-E3/45 | 35875349 | 60AC3655 | FES16DT-E3/45 |
| Product Name | Diodes, Rectifiers - Single - FES16DT-E3/45 | 16 A 200 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode | Rectifier, Single, 16A, 35V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Diode Type | Standard | |||||||
| VF | 0.9750 volts | 0.9750 volts | 0.9750 volts | 0.9750 volts | ||||
| VR | 200 volts | 200 volts | ||||||
| IR | 0.0100 mA | 0.0100 mA | ||||||
| trr | 35 ns | 35 ns |