Sanken Electric Co., Ltd. Diode Arrays FMG-24R

Description
Diode Array 1 Pair Common Anode Standard 400V 8A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 400V 8A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FMG-24R-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMG-24R-ND
Diode Arrays FMG-24R-ND
Diode Array 1 Pair Common Anode Standard 400V 8A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Anode Standard 400V 8A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
400V 8A Diode and Rectifier
286-FMG-24R
400V 8A Diode and Rectifier 286-FMG-24R
DIODE ARRAY GP 400V 8A TO220F Product overview: FMG-24R from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMG-24R can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 8A TO220F Product overview: FMG-24R from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMG-24R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FMG-24R - 1039134-FMG-24R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMG-24R
1039134-FMG-24R
Diodes, Rectifiers - Arrays - FMG-24R 1039134-FMG-24R
Manufacturer: Sanken Win Source Part Number: 1039134-FMG-24R Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 2V @ 5A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 500μA @ 400V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1039134-FMG-24R
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 2V @ 5A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 500μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMG-24R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMG-24R
Discrete Semiconductor Products - Diodes - Rectifiers FMG-24R
DIODE ARRAY GP 400V 8A TO220F

DIODE ARRAY GP 400V 8A TO220F

Supplier's Site
Diode - 67529066 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 400V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 400V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers General Purpose Diodes
Product Number FMG-24R-ND 286-FMG-24R 1039134-FMG-24R FMG-24R 67529066
Product Name Diode Arrays 400V 8A Diode and Rectifier Diodes, Rectifiers - Arrays - FMG-24R Discrete Semiconductor Products - Diodes - Rectifiers Diode
Arrangement Common Anode
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package TO-220; TO-220-3 Full Pack Bulk TO-220; TO-220F
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: PH985C6 - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Triple high-voltage switching diodes - BAS21AVD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers