IC, AMP INSTRUMENTATION, PDIP8, 128; NO. OF AMPLIFIERS:3 AMPLIFIER; INPUT OFFSET VOLTAGE:125µV; SLEW RATE:4V/µS; BANDWIDTH:1.3MHZ; SUPPLY VOLTAGE RANGE:± 2.25V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; AMPLIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | 17039326 |
| Product Name | Diode |