60A 400V Ultrafast Diode, TO-247, Single Product overview: FFH60UP40S3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFH60UP40S3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1174074-FFH60UP40S3
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 85ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 60A
Current - Reverse Leakage at Vr: 100μA at 400V
Diode Standard 400V 60A Through Hole TO-247-3
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, AVALANCHE, 1 PHASE, 1 ELEMENT, 60A, 400V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
Rectifiers 400V, 60A Ultrafast
DIODE GEN PURP 400V 60A TO247-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-FFH60UP40S3 | 1174074-FFH60UP40S3 | FFH60UP40S3-ND | 38463270 | FFH60UP40S3 | FFH60UP40S3 |
| Product Name | 60A 400V Diode and Rectifier | Diodes, Rectifiers - Single - FFH60UP40S3 | Single Diodes | Diode | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-247-3 | TO-247 | |||
| RoHS Compliant | RoHS | |||||
| IO | 60 amps | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard |