onsemi 200V 2A Diode and Rectifier ES2D

Description
DIODE GEN PURP 200V 2A SMB Product overview: ES2D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 2A SMB Product overview: ES2D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 2A Diode and Rectifier - 280-ES2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
280-ES2D
200V 2A Diode and Rectifier 280-ES2D
DIODE GEN PURP 200V 2A SMB Product overview: ES2D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 2A SMB Product overview: ES2D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 093778-ES2D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
093778-ES2D
Discrete Semiconductor Products 093778-ES2D
Manufacturer: Fairchild Semiconductor Win Source Part Number: 093778-ES2D Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-214AA SMB Manufacturer Device Package: DO-214AA (SMB) Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 10µA @ 200V Operating Temperature - Junction: -50°C ~ 150°C Capacitance @ Vr F: 18pF @ 4V 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 093778-ES2D
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 10µA @ 200V
Operating Temperature - Junction: -50°C ~ 150°C
Capacitance @ Vr F: 18pF @ 4V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now
 - ES2D - Rochester Electronics
Newburyport, MA, United States
2.0A Ultra Fast Recovery Rectifier

2.0A Ultra Fast Recovery Rectifier

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6708810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6708810
Schottky Diodes & Rectifiers 6708810
Diode Ultra Fast 200V 2A 2-Pin DO-214AA

Diode Ultra Fast 200V 2A 2-Pin DO-214AA

Supplier's Site
Schottky Diodes & Rectifiers - 6708810P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6708810P
Schottky Diodes & Rectifiers 6708810P
Diode Ultra Fast 200V 2A 2-Pin DO-214AA

Diode Ultra Fast 200V 2A 2-Pin DO-214AA

Supplier's Site
Schottky Diodes & Rectifiers - 1661633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1661633
Schottky Diodes & Rectifiers 1661633
Diode Ultra Fast 200V 2A 2-Pin DO-214AA

Diode Ultra Fast 200V 2A 2-Pin DO-214AA

Supplier's Site
Single Diodes - ES2DFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2DFSTR-ND
Single Diodes ES2DFSTR-ND
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - ES2DFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2DFSDKR-ND
Single Diodes ES2DFSDKR-ND
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - ES2DFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2DFSCT-ND
Single Diodes ES2DFSCT-ND
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - ES2D - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES2D
Single Diodes ES2D
DIODE GEN PURP 200V 2A SMB

DIODE GEN PURP 200V 2A SMB

Supplier's Site Datasheet
Single Diodes - ES2D - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES2D
Single Diodes ES2D
DIODE GEN PURP 200V 2A DO214AA

DIODE GEN PURP 200V 2A DO214AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES2D
Rectifiers ES2D
Rectifiers 2.0a Rectifier UF Recovery

Rectifiers 2.0a Rectifier UF Recovery

Buy Now Datasheet
Diodes >> Fast recovery/high efficiency diode - ES2D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
ES2D
Diodes >> Fast recovery/high efficiency diode ES2D
900mV@2A 20ns 2A 200V DO-214AA(SMB) Fast recovery/high efficiency diode ROHS

900mV@2A 20ns 2A 200V DO-214AA(SMB) Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Diode - 16125048 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 200V V(RRM), SILICON, DO-214AA SMB, 2D MARKING. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 200V V(RRM), SILICON, DO-214AA SMB, 2D MARKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - ES2D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES2D
Discrete Semiconductor Products - Diodes - Rectifiers ES2D
DIODE GEN PURP 200V 2A DO214AA

DIODE GEN PURP 200V 2A DO214AA

Supplier's Site
Fast Diode, 2A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi - 58K1384 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 2A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi
58K1384
Fast Diode, 2A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi 58K1384
FAST DIODE, 2A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:20ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 2A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:900mV; Reverse Recovery Time:20ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R2020 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R2020
Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R2020
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:20ns; Forward Surge Current:50A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:900mV; Reverse Recovery Time:20ns; Forward Surge Current:50A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Diode, Ultrafast, 2A, 200V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Onsemi - 04X6230 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 2A, 200V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Onsemi
04X6230
Diode, Ultrafast, 2A, 200V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Onsemi 04X6230
DIODE, ULTRAFAST, 2A, 200V, DO-214AA-2; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:900mV; Reverse Recovery Time trr Max:20ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, ULTRAFAST, 2A, 200V, DO-214AA-2; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:900mV; Reverse Recovery Time trr Max:20ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diodes Step Recovery Diodes Rectifiers Rectifiers Diodes General Purpose Diodes General Purpose Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Diodes Diodes Diodes
Product Number 280-ES2D 093778-ES2D ES2D 6708810 6708810P ES2DFSTR-ND ES2D ES2D ES2D ES2D 16125048 ES2D 58K1384 67R2020 04X6230
Product Name 200V 2A Diode and Rectifier Discrete Semiconductor Products Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Single Diodes Single Diodes Rectifiers Diodes >> Fast recovery/high efficiency diode Diode Discrete Semiconductor Products - Diodes - Rectifiers Fast Diode, 2A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi Diode, Ultrafast, 2A, 200V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Onsemi
Package Bulk SMB Do-214aa (smb) DO-214AA SMB; DO-214AA, SMB SMB; DO-214AA, SMB DO-214AA SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Diode Type Standard
VF 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data