Manufacturer: Sanken
Win Source Part Number: 723564-FML-G12S
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: FML-G12S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 980mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): SF6L20U-7000; 5DLZ47A(LBS2TOYOG); 5DLZ47A(F);
Introduction Date: November 06, 2006
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Diode Standard 200V 5A Through Hole TO-220F-2L
DIODE GEN PURP 200V 5A TO220F-2L Product overview: FML-G12S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FML-G12S can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 5A TO220F-2L
DIODE, 200V, 5A, THROUGH HOLE, TO-220F-2L.. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 200V 5A TO220F-2L
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 723564-FML-G12S | FML-G12S-ND | 280-FML-G12S | FML-G12S | 220639518 | FML-G12S |
| Product Name | Diodes, Rectifiers - Single - FML-G12S | Single Diodes | 200V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Single Diodes |
| Configuration | Single | |||||
| VF | 0.9800 volts | 0.9800 volts | 0.9800 volts | |||
| VR | 200 volts | 200 volts | ||||
| IR | 0.1000 mA | 0.1000 mA | ||||
| trr | 40 ns |