Vishay Intertechnology, Inc. Diodes - Zener - Single - GLL4742A-E3/96 GLL4742A-E3/96

Description
Manufacturer: Vishay Win Source Part Number: 872798-GLL4742A-E3/9 6 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 12 V 1 W ±5% Surface Mount MELF DO-213AB Package: DO-213AB, MELF Package: Reel - TR Mounting: Surface Mount Family Name: GLL4742 Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: GLL4742A-E3/96GIDKR, GLL4742A-E3/96-ND, GLL4742A-E3/96GICT, GLL4742A-E3/96GITR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 872798-GLL4742A-E3/9 6 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 12 V 1 W ±5% Surface Mount MELF DO-213AB Package: DO-213AB, MELF Package: Reel - TR Mounting: Surface Mount Family Name: GLL4742 Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: GLL4742A-E3/96GIDKR, GLL4742A-E3/96-ND, GLL4742A-E3/96GICT, GLL4742A-E3/96GITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - GLL4742A-E3/96 - 872798-GLL4742A-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GLL4742A-E3/96
872798-GLL4742A-E3/96
Diodes - Zener - Single - GLL4742A-E3/96 872798-GLL4742A-E3/96
Manufacturer: Vishay Win Source Part Number: 872798-GLL4742A-E3/9 6 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 12 V 1 W ±5% Surface Mount MELF DO-213AB Package: DO-213AB, MELF Package: Reel - TR Mounting: Surface Mount Family Name: GLL4742 Categories: Discrete Semiconductor Products Case / Package: MELF DO-213AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: GLL4742A-E3/96GIDKR, GLL4742A-E3/96-ND, GLL4742A-E3/96GICT, GLL4742A-E3/96GITR

Manufacturer: Vishay
Win Source Part Number: 872798-GLL4742A-E3/96
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 12 V 1 W ±5% Surface Mount MELF DO-213AB
Package: DO-213AB, MELF
Package: Reel - TR
Mounting: Surface Mount
Family Name: GLL4742
Categories: Discrete Semiconductor Products
Case / Package: MELF DO-213AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: GLL4742A-E3/96GIDKR, GLL4742A-E3/96-ND, GLL4742A-E3/96GICT, GLL4742A-E3/96GITR

Buy Now Datasheet
1.0W Zener Diode - 287-GLL4742A-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0W Zener Diode
287-GLL4742A-E3/96
1.0W Zener Diode 287-GLL4742A-E3/96
Zener Diodes 12 Volt 1.0W 5% Product overview: GLL4742A-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4742A-E3/96 can be used for catalog matching and distributor lookup.

Zener Diodes 12 Volt 1.0W 5% Product overview: GLL4742A-E3/96 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.0W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.0W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GLL4742A-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - GLL4742A-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GLL4742A-E3/96GITR-ND
Single Zener Diodes GLL4742A-E3/96GITR-ND
Zener Diode 12V 1W ±5% Surface Mount MELF DO-213AB

Zener Diode 12V 1W ±5% Surface Mount MELF DO-213AB

Buy Now Datasheet
Single Zener Diodes - GLL4742A-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GLL4742A-E3/96GICT-ND
Single Zener Diodes GLL4742A-E3/96GICT-ND
Zener Diode 12V 1W ±5% Surface Mount MELF DO-213AB

Zener Diode 12V 1W ±5% Surface Mount MELF DO-213AB

Buy Now Datasheet
Single Zener Diodes - GLL4742A-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GLL4742A-E3/96GIDKR-ND
Single Zener Diodes GLL4742A-E3/96GIDKR-ND
Zener Diode 12V 1W ±5% Surface Mount MELF DO-213AB

Zener Diode 12V 1W ±5% Surface Mount MELF DO-213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GLL4742A-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GLL4742A-E3/96
Discrete Semiconductor Products - Diodes - Zener GLL4742A-E3/96
DIODE ZENER 12V 1W MELF

DIODE ZENER 12V 1W MELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GLL4742A-E3/96
Zener Diodes GLL4742A-E3/96
Zener Diodes 12 Volt 1.0W 5%

Zener Diodes 12 Volt 1.0W 5%

Buy Now Datasheet
Diode - 111484319 - Radwell International
Willingboro, NJ, United States
ZENER DIODE, 12 VOLT, 1.0W 5%, 2.67X5.2MM. FREE 2 YEAR RADWELL WARRANTY

ZENER DIODE, 12 VOLT, 1.0W 5%, 2.67X5.2MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes General Purpose Diodes
Product Number 872798-GLL4742A-E3/96 287-GLL4742A-E3/96 GLL4742A-E3/96GITR-ND GLL4742A-E3/96 GLL4742A-E3/96 111484319
Product Name Diodes - Zener - Single - GLL4742A-E3/96 1.0W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode
Package MELF; MELF DO-213AB Tape and Reel MELF; MELF DO-213AB DO-213AB-2
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
RoHS Compliant RoHS
VZ 12 volts 12 volts
Unlock Full Specs
to access all available technical data