onsemi 30A 200V TO-220 Diode and Rectifier FFPF30UP20STU

Description
30A 200V Ultrafast Rectifier Diode TO-220 Product overview: FFPF30UP20STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF30UP20STU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30A 200V Ultrafast Rectifier Diode TO-220 Product overview: FFPF30UP20STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF30UP20STU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30A 200V TO-220 Diode and Rectifier - 280-FFPF30UP20STU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A 200V TO-220 Diode and Rectifier
280-FFPF30UP20STU
30A 200V TO-220 Diode and Rectifier 280-FFPF30UP20STU
30A 200V Ultrafast Rectifier Diode TO-220 Product overview: FFPF30UP20STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF30UP20STU can be used for catalog matching and distributor lookup.

30A 200V Ultrafast Rectifier Diode TO-220 Product overview: FFPF30UP20STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF30UP20STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FFPF30UP20STU - 774523-FFPF30UP20STU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF30UP20STU
774523-FFPF30UP20STU
Diodes, Rectifiers - Single - FFPF30UP20STU 774523-FFPF30UP20STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774523-FFPF30UP20STU Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F-2L Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 30A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): FFPF30U20STU; FFPF30U20S; FFPF30UP20S; FFPF30UP20STU; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774523-FFPF30UP20STU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): FFPF30U20STU; FFPF30U20S; FFPF30UP20S; FFPF30UP20STU;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single Diodes - FFPF30UP20STU-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFPF30UP20STU-ND
Single Diodes FFPF30UP20STU-ND
Diode Standard 200V 30A Through Hole TO-220F-2L

Diode Standard 200V 30A Through Hole TO-220F-2L

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FFPF30UP20STU
Rectifiers FFPF30UP20STU
Rectifiers FAST RECOVERY DIODE/600V 30A

Rectifiers FAST RECOVERY DIODE/600V 30A

Buy Now Datasheet
Single Diodes - FFPF30UP20STU - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FFPF30UP20STU
Single Diodes FFPF30UP20STU
DIODE GEN PURP 200V 30A TO220F

DIODE GEN PURP 200V 30A TO220F

Supplier's Site Datasheet
Diode - 49254399 - Radwell International
Willingboro, NJ, United States
RECTIFIER, FAST, 30A, 200V, TO-220F, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):30A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:1.15V, REVERSE RECOVERY TIME TRR MAX:50NS, OPERATING TEMPERATURE MAX:150°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER, FAST, 30A, 200V, TO-220F, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):30A, DIODE CONFIGURATION:SINGLE, FORWARD VOLTAGE VF MAX:1.15V, REVERSE RECOVERY TIME TRR MAX:50NS, OPERATING TEMPERATURE MAX:150°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rectifier, Fast, 30A, 200V, To-220F; Repetitive Peak Reverse Voltage Onsemi - 31Y1429 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Fast, 30A, 200V, To-220F; Repetitive Peak Reverse Voltage Onsemi
31Y1429
Rectifier, Fast, 30A, 200V, To-220F; Repetitive Peak Reverse Voltage Onsemi 31Y1429
RECTIFIER, FAST, 30A, 200V, TO-220F; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:50ns; Forward Surge Current:300A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, FAST, 30A, 200V, TO-220F; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:50ns; Forward Surge Current:300A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF30UP20STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF30UP20STU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF30UP20STU
DIODE GEN PURP 200V 30A TO220F

DIODE GEN PURP 200V 30A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 280-FFPF30UP20STU 774523-FFPF30UP20STU FFPF30UP20STU-ND FFPF30UP20STU FFPF30UP20STU 49254399 31Y1429 FFPF30UP20STU
Product Name 30A 200V TO-220 Diode and Rectifier Diodes, Rectifiers - Single - FFPF30UP20STU Single Diodes Rectifiers Single Diodes Diode Rectifier, Fast, 30A, 200V, To-220F; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220F-2 TO-220; TO-220-2 Full Pack TO-220
RoHS Compliant RoHS RoHS
IO 30 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 8652072P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details