TVS Diode Uni-Dir 6.1V 200W SOIC 6Ch 100pF Product overview: ESDA6V1U1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 200W, 100pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 200W, 100pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1U1RL can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 8-SOIC
Clamp Ipp Tvs Diode Surface Mount 8-SOIC
Clamp Ipp Tvs Diode Surface Mount 8-SOIC
TRANS VOLTAGE SUPPRESSOR DIODE, 200W, UNIDIRECTIONAL, 6 ELEMENT, SILICON, SO-8. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 5VWM 8-SOIC
TVS DIODE ARRAY, 200W, 6.1V, SOIC; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:1.5V; Power Dissipation Pd:200W; Product Range:ESDA6 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD ARR., 6.1V, UNI, 8-SOIC, RL; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:6.1V; Power Dissipation Pd:200W; Product Range:ESDA6 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes |
| Product Number | 144-ESDA6V1U1RL | 497-3711-2-ND | 16456794 | ESDA6V1U1RL | ESDA6V1U1RL | 89K0537 | 04X6224 |
| Product Name | 6.1V 200W 100pF SOIC TVS Protection Diode | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode Array, 200W, 6.1V, Soic; Clamping Voltage Vc Max Stmicroelectronics | Diode, Esd Arr., 6.1V, Uni, 8-Soic, Rl; Clamping Voltage Vc Max Stmicroelectronics |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC | 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | |||
| Tj | -55 C (-67 F) |