DIODES Incorporated Single Zener Diodes DDZX22D-7

Description
Zener Diode 22V 300mW ±3% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 22V 300mW ±3% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZX22D-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX22D-7DIDKR-ND
Single Zener Diodes DDZX22D-7DIDKR-ND
Zener Diode 22V 300mW ±3% Surface Mount SOT-23-3

Zener Diode 22V 300mW ±3% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - DDZX22D-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX22D-7DICT-ND
Single Zener Diodes DDZX22D-7DICT-ND
Zener Diode 22V 300mW ±3% Surface Mount SOT-23-3

Zener Diode 22V 300mW ±3% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - DDZX22D-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX22D-7DITR-ND
Single Zener Diodes DDZX22D-7DITR-ND
Zener Diode 22V 300mW ±3% Surface Mount SOT-23-3

Zener Diode 22V 300mW ±3% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - DDZX22D-7 - 000600-DDZX22D-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZX22D-7
000600-DDZX22D-7
Diodes - Zener - Single - DDZX22D-7 000600-DDZX22D-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000600-DDZX22D-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 17V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 000600-DDZX22D-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
22V 300MW SOT23 Zener Diode
287-DDZX22D-7
22V 300MW SOT23 Zener Diode 287-DDZX22D-7
DIODE ZENER 22V 300MW SOT23-3 Product overview: DDZX22D-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX22D-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 300MW SOT23-3 Product overview: DDZX22D-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX22D-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DDZX22D-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZX22D-7
Single Zener Diodes DDZX22D-7
DIODE ZENER 22V 300MW SOT23-3

DIODE ZENER 22V 300MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZX22D-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZX22D-7
Discrete Semiconductor Products - Diodes - Zener DDZX22D-7
DIODE ZENER 22V 300MW SOT23-3

DIODE ZENER 22V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZX22D-7DIDKR-ND 000600-DDZX22D-7 287-DDZX22D-7 DDZX22D-7 DDZX22D-7
Product Name Single Zener Diodes Diodes - Zener - Single - DDZX22D-7 22V 300MW SOT23 Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3
VZ 22 volts 22.08 volts 22 volts 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4463US - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details
Voltage regulator diodes - 1N4745A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1219591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details