TVS DIODE 30VWM 13V X1DFN10062
TVS DIODE 30VWM 13V X1DFN10062
TVS DIODE 30VWM 13V X1DFN10062
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DESD30VF1BL-7BCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| VC | 13 volts |