Bridge Rectifier Three Phase Standard 800V Chassis Mount
Manufacturer: SanRex Corporation
Win Source Part Number: 1167075-DF100BA80
Manufacturer Homepage: www.sanrex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
DIODE MODULE 800V 100A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 4076-DF100BA80-ND | 1167075-DF100BA80 | DF100BA80 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DF100BA80 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |