Win Source Part Number: 1367808-DF005S-G
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tube
Product Status: Obsolete
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: DFS
Base Product Number: DF005
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 50 V
BRIDGE RECT 1PHASE 50V 1A DFS Product overview: DF005S-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005S-G can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 50V Surface Mount DFS
Bridge Rectifiers DFS GPP 1A 50V Rect. Bridge Diode
30A 1.1V@1A 1A 50V DF-S Bridge Rectifiers ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1367808-DF005S-G | 299-DF005S-G | 641-1344-5-ND | DF005S-G | DF005S-G |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 50V 1A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts | |||
| IR | 0.0100 mA | 0.0100 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tube | 4-SMD, Gull Wing | DFS-4 |