DIODES Incorporated Circuit Protection - TVS - Diodes DESD18VS1BLP3-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1334852-DESD18VS1BLP 3-7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V (Max) Voltage - Breakdown (Min): 19V Voltage - Clamping (Max) @ Ipp: 23V Power - Peak Pulse: 40W Power Line Protection: No Capacitance @ Frequency: 0.3pF @ 1MHz Current - Peak Pulse (10/1000µs): 1A (8/20µs) Supplier Device Package: X2-DFN0603-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-DESD18VS1BLP3-7DK R,31-DESD18VS1BLP3-7 TR,31-DESD18VS1BLP3- 7CT,DESD18VS1BLP3-7D I,DESD18VS1BLP3-7DI- ND Base Product Number: DESD18 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1334852-DESD18VS1BLP 3-7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V (Max) Voltage - Breakdown (Min): 19V Voltage - Clamping (Max) @ Ipp: 23V Power - Peak Pulse: 40W Power Line Protection: No Capacitance @ Frequency: 0.3pF @ 1MHz Current - Peak Pulse (10/1000µs): 1A (8/20µs) Supplier Device Package: X2-DFN0603-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-DESD18VS1BLP3-7DK R,31-DESD18VS1BLP3-7 TR,31-DESD18VS1BLP3- 7CT,DESD18VS1BLP3-7D I,DESD18VS1BLP3-7DI- ND Base Product Number: DESD18 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1334852-DESD18VS1BLP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334852-DESD18VS1BLP3-7
Circuit Protection - TVS - Diodes 1334852-DESD18VS1BLP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1334852-DESD18VS1BLP 3-7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V (Max) Voltage - Breakdown (Min): 19V Voltage - Clamping (Max) @ Ipp: 23V Power - Peak Pulse: 40W Power Line Protection: No Capacitance @ Frequency: 0.3pF @ 1MHz Current - Peak Pulse (10/1000µs): 1A (8/20µs) Supplier Device Package: X2-DFN0603-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-DESD18VS1BLP3-7DK R,31-DESD18VS1BLP3-7 TR,31-DESD18VS1BLP3- 7CT,DESD18VS1BLP3-7D I,DESD18VS1BLP3-7DI- ND Base Product Number: DESD18 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334852-DESD18VS1BLP3-7
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V (Max)
Voltage - Breakdown (Min): 19V
Voltage - Clamping (Max) @ Ipp: 23V
Power - Peak Pulse: 40W
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Supplier Device Package: X2-DFN0603-2
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-DESD18VS1BLP3-7DKR,31-DESD18VS1BLP3-7TR,31-DESD18VS1BLP3-7CT,DESD18VS1BLP3-7DI,DESD18VS1BLP3-7DI-ND
Base Product Number: DESD18
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Protection Diode - 144-DESD18VS1BLP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DESD18VS1BLP3-7
TVS Protection Diode 144-DESD18VS1BLP3-7
TVS DIODE 18VWM 23VC DFN0603-2 Product overview: DESD18VS1BLP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD18VS1BLP3-7 can be used for catalog matching and distributor lookup.

TVS DIODE 18VWM 23VC DFN0603-2 Product overview: DESD18VS1BLP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD18VS1BLP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-DESD18VS1BLP3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0603-2

23V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0603-2

Buy Now Datasheet
TVS Diodes - 31-DESD18VS1BLP3-7CT-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0603-2

23V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0603-2

Buy Now Datasheet
TVS Diodes - 31-DESD18VS1BLP3-7TR-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0603-2

23V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0603-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DESD18VS1BLP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DESD18VS1BLP3-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DESD18VS1BLP3-7
TVS DIODE 18VWM 23VC DFN0603-2

TVS DIODE 18VWM 23VC DFN0603-2

Supplier's Site
TVS DIODE 18VWM 23VC DFN0603-2

TVS DIODE 18VWM 23VC DFN0603-2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1334852-DESD18VS1BLP3-7 144-DESD18VS1BLP3-7 31-DESD18VS1BLP3-7DKR-ND DESD18VS1BLP3-7 DESD18VS1BLP3-7
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
RoHS Compliant RoHS RoHS
Package 0201 (0603 Metric) Tape & Reel (TR) 0201 (0603 Metric) X2-DFN0603-2 0201 (0603 Metric)
Peak Pulse Power 40 watts 40 watts 40 watts 40 watts 40 watts
VC 23 volts 23 volts 23 volts 23 volts
VBR 19 volts 19 volts 19 volts 19 volts
Unlock Full Specs
to access all available technical data