Bridge Rectifier Single 100V 1.5A SDIP4
Bridge Rectifier Single 100V 1.5A SDIP4
Bridge Rectifier Single 100V 1.5A SDIP4
Bridge Rectifiers 1.5A Bridge Product overview: DF01S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF01S can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 100V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 100V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 100V Surface Mount 4-SDIP
BRIDGE RECT 1P 100V 1.5A 4SDIP
50A 1.1V@1.5A 1.5A 100V SDIP-4 Bridge Rectifiers ROHS
DIODE, BRIDGE RECTIFIER, SINGLE PHASE, 1.1V FORWARD, 1.5A FORWARD, 100V REVERSE, 5UA REVERSE, 3.1W, 4-SMD. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 1.5A Bridge
BRIDGE RECT 1P 100V 1.5A 4SDIP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 6708804 | 6708804P | 299-DF01S | DF01SCT-ND | DF01S | DF01S | 16124768 | DF01S | DF01S |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | 1.5A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diodes >> Bridge Rectifiers | Diode | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | Bridge | |||||
| Package | Sdip | SDIP | Reel | 4-SMD, Gull Wing | SDIP-4 SMD | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Life Cycle Stage | Declining |