Win Source Part Number: 959719-DF1508S-E3/77
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: DFS
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DF01S; DFL1510S-E3/77; DF1504S-E3/77; DF1506S-E3/45; DF04S; DF1504S-TDF1508S-E37
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: DF1508S-E3/77GICT,DF
Base Product Number: DF1508
Diode Rectifier Bridge Single 800V 1.5A 4-Pin Case DFS T/R Product overview: DF1508S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1508S-E3/77 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V Surface Mount DFS
Bridge Rectifier Single Phase Standard 800V Surface Mount DFS
Bridge Rectifier Single Phase Standard 800V Surface Mount DFS
Bridge Rectifiers 1.5 Amp 800 Volt 50 Amp IFSM
BRIDGE RECT 1PHASE 800V 1.5A DFS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 959719-DF1508S-E3/77 | 299-DF1508S-E3/77 | DF1508S-E3/77GITR-ND | DF1508S-E3/77 | DF1508S-E3/77 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 800V 1.5A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts | |||
| IR | 0.0100 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape and Reel | 4-SMD, Gull Wing | DFS |