Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SDIP
Bridge Rectifier Diode, 1 Phase, 1.5A, 600V V(RRM), Silicon
Diode Rectifier Bridge 600V 1.5A SDIP4
Diode Rectifier Bridge 600V 1.5A SDIP4
Diode Rectifier Bridge 600V 1.5A SDIP4
BRIDGE RECT 1P 600V 1.5A 4SDIP
BRIDGE RECTIFIER, SINGLE PHASE, 600 VAC, STANDARD, SURFACE MOUNT, 4-SDIP, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 1.5A Bridge
BRIDGE RECT 1P 600V 1.5A 4SDIP
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DF06SCT-ND | DF06S | 7613369 | 7613369P | DF06S | 32537347 | DF06S | DF06S |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | |||||
| Package | 4-SMD, Gull Wing | PDIP-4-B/S | Sdip | SDIP | SDIP-4 | |||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Life Cycle Stage | Active | Declining |