Toshiba Electronics (UK) Ltd TVS - TVS - Diodes - DF2B7M3SL,L3F DF2B7M3SL,L3F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 868472-DF2B7M3SL,L3F Features: 20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2 Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Family Name: DF2B7 Categories: Circuit Protection Case / Package: SL2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080 Other Part Number: DF2B7M3SLL3FTR, DF2B7M3SL,L3F(B, DF2B7M3SL,L3F(T, DF2B7M3SLL3FCT, DF2B7M3SLL3FDKR
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 868472-DF2B7M3SL,L3F Features: 20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2 Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Family Name: DF2B7 Categories: Circuit Protection Case / Package: SL2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080 Other Part Number: DF2B7M3SLL3FTR, DF2B7M3SL,L3F(B, DF2B7M3SL,L3F(T, DF2B7M3SLL3FCT, DF2B7M3SLL3FDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DF2B7M3SL,L3F - 868472-DF2B7M3SL,L3F - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DF2B7M3SL,L3F
868472-DF2B7M3SL,L3F
TVS - TVS - Diodes - DF2B7M3SL,L3F 868472-DF2B7M3SL,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 868472-DF2B7M3SL,L3F Features: 20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2 Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Family Name: DF2B7 Categories: Circuit Protection Case / Package: SL2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080 Other Part Number: DF2B7M3SLL3FTR, DF2B7M3SL,L3F(B, DF2B7M3SL,L3F(T, DF2B7M3SLL3FCT, DF2B7M3SLL3FDKR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 868472-DF2B7M3SL,L3F
Features: 20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Family Name: DF2B7
Categories: Circuit Protection
Case / Package: SL2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
Other Part Number: DF2B7M3SLL3FTR, DF2B7M3SL,L3F(B, DF2B7M3SL,L3F(T, DF2B7M3SLL3FCT, DF2B7M3SLL3FDKR

Buy Now Datasheet
TVS Protection Diode - 144-DF2B7M3SL,L3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DF2B7M3SL,L3F
TVS Protection Diode 144-DF2B7M3SL,L3F
TVS DIODE 5.5VWM 20VC SL2 Product overview: DF2B7M3SL,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B7M3SL,L3F can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 20VC SL2 Product overview: DF2B7M3SL,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B7M3SL,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DF2B7M3SLL3FCT-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2

20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2

Buy Now Datasheet
TVS Diodes - DF2B7M3SLL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2

20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2

Buy Now Datasheet
TVS Diodes - DF2B7M3SLL3FTR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2

20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DF2B7M3SL,L3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DF2B7M3SL,L3F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DF2B7M3SL,L3F
TVS DIODE 5.5VWM 20VC SL2

TVS DIODE 5.5VWM 20VC SL2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 868472-DF2B7M3SL,L3F 144-DF2B7M3SL,L3F DF2B7M3SLL3FCT-ND DF2B7M3SL,L3F
Product Name TVS - TVS - Diodes - DF2B7M3SL,L3F TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SL2 Tape & Reel (TR) 2-SMD, No Lead SL2
Configuration Single Single
RoHS Compliant RoHS
Peak Pulse Power 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data