Bridge Rectifier Single Phase Standard 100V Through Hole DFM
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 804875-DF01M-E3/45
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Supplier Device Package: DFM
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-EDIP
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 5μA at 100V
Part Number Series: DF01
Rectifier Bridge Diode Single 100V 1A 4-Pin Case DFM Tube Product overview: DF01M-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF01M-E3/45 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 100V 1A DFM
BRIDGE RECT 1PHASE 100V 1A DFM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | DF01M-E3/45GI-ND | 804875-DF01M-E3/45 | 299-DF01M-E3/45 | DF01M-E3/45 | DF01M-E3/45 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DF01M-E3/45 | 100V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | "4-EDIP (0.300"", 7.62mm)" | Rail/Tube | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |