Comchip Technology Corporation Bridge Rectifiers DF06-G

Description
Bridge Rectifier Single Phase Standard 600V Through Hole 4-DF
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole 4-DF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1339-5-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1339-5-ND
Bridge Rectifiers 641-1339-5-ND
Bridge Rectifier Single Phase Standard 600V Through Hole 4-DF

Bridge Rectifier Single Phase Standard 600V Through Hole 4-DF

Buy Now Datasheet
Bridge Rectifiers - DF06-G - 772552-DF06-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF06-G
772552-DF06-G
Bridge Rectifiers - DF06-G 772552-DF06-G
Manufacturer: Comchip Technology Win Source Part Number: 772552-DF06-G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-EDIP (0.321", 8.15mm) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 10μA @ 600V Family Name: DF06 Categories: Discrete Semiconductor Products Manufacturer Package: 4-DF Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A Alternative Parts (Cross-Reference): DF06M; DB105; DB105G; DB105GC1; Introduction Date: June 16, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Comchip Technology
Win Source Part Number: 772552-DF06-G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-EDIP (0.321", 8.15mm)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Family Name: DF06
Categories: Discrete Semiconductor Products
Manufacturer Package: 4-DF
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A
Alternative Parts (Cross-Reference): DF06M; DB105; DB105G; DB105GC1;
Introduction Date: June 16, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF06-G
Bridge Rectifiers DF06-G
Bridge Rectifiers DF GPP 1A 600V Rect. Bridge Diode

Bridge Rectifiers DF GPP 1A 600V Rect. Bridge Diode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 641-1339-5-ND 772552-DF06-G DF06-G
Product Name Bridge Rectifiers Bridge Rectifiers - DF06-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package "4-EDIP (0.321"", 8.15mm)" DF-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data