Manufacturer: Vishay
Win Source Part Number: 1167073-DF08SA-E3/77
Family Name: DF08SA
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): DI108S_T0_10001 ; DI108S_T0_00001 ; DI108S; DI108S_R2_00001;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2033
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Diode Rectifier Bridge Single 800V 1A 4-Pin Case DFS T/R Product overview: DF08SA-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08SA-E3/77 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V Surface Mount DFS
Bridge Rectifier Single Phase Standard 800V Surface Mount DFS
Bridge Rectifier Single Phase Standard 800V Surface Mount DFS
BRIDGE RECT 1PHASE 800V 1A DFS
ZENER DIODE SOD523-E3-G ROHS COMPLIANT: YES
BRIDGE RECT 1PHASE 800V 1A DFS
Bridge Rectifiers 1.0 Amp 800 Volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Zener Diodes | Diodes | Rectifiers |
| Product Number | 1167073-DF08SA-E3/77 | 299-DF08SA-E3/77 | DF08SA-E3/77GIDKR-ND | DF08SA-E3/77 | 81AC7951 | DF08SA-E3/77 | DF08SA-E3/77 |
| Product Name | Bridge Rectifiers - DF08SA-E3/77 | 800V 1A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Zener Diode Sod523-E3-G Rohs Compliant Vishay | Bridge Rectifiers | Bridge Rectifiers |
| Package | Tape and Reel | 4-SMD, Gull Wing | DFS | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |