TVS DIODE 24VWM 32V X1DFN10062
TVS DIODE 24VWM 32V X1DFN10062
TVS DIODE 24VWM 32V X1DFN10062
DATALINE PROTECTION PP X1-DFN100
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DESD24VF1BLQ-7BTR-ND | DESD24VF1BLQ-7B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | X1-DFN1006-2 |
| Peak Pulse Power | 32 watts | 32 watts |
| VC | 32 volts | 32 volts |