1.5A Bridge Rectifier
Bridge Rectifier Single 50V 1A DFS4
Bridge Rectifiers 1.5A Bridge Product overview: DF005S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005S can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 050799-DF005S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Voltage - Peak Reverse (Max): 50V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-SDIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
Bridge Rectifier Single Phase Standard 50V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 50V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 50V Surface Mount 4-SDIP
Bridge Rectifiers 1.5A Bridge
BRIDGE RECT 1P 50V 1.5A 4SDIP
BRIDGE RECT 1P 50V 1.5A 4SDIP
| Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | DF005S | 3690303 | 299-DF005S | 050799-DF005S | DF005SCT-ND | DF005S | DF005S | DF005S |
| Product Name | Bridge Rectifiers | 1.5A Diode and Rectifier | Bridge Rectifiers - DF005S | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | PDIP-4 GW | Sdip | Reel | 4-SMD, Gull Wing | SDIP-4 | |||
| Life Cycle Stage | Obsolete | Declining | ||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Rectifier Configuration / Technology | Bridge | Bridge |