DIODES Incorporated TVS - TVS - Diodes - DESD5V0U1BB-7 DESD5V0U1BB-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032838-DESD5V0U1BB- 7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 2.9pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-523 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.5V Max Clamping Voltage: 7.2V (Typ) Peak Pulse Current(Ippm): 3A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032838-DESD5V0U1BB- 7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 2.9pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-523 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.5V Max Clamping Voltage: 7.2V (Typ) Peak Pulse Current(Ippm): 3A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DESD5V0U1BB-7 - 1032838-DESD5V0U1BB-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DESD5V0U1BB-7
1032838-DESD5V0U1BB-7
TVS - TVS - Diodes - DESD5V0U1BB-7 1032838-DESD5V0U1BB-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032838-DESD5V0U1BB- 7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 2.9pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-523 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.5V Max Clamping Voltage: 7.2V (Typ) Peak Pulse Current(Ippm): 3A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032838-DESD5V0U1BB-7
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 2.9pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-523
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.5V
Max Clamping Voltage: 7.2V (Typ)
Peak Pulse Current(Ippm): 3A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 31-DESD5V0U1BB-7CT-ND - DigiKey
Thief River Falls, MN, United States
7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 31-DESD5V0U1BB-7DKR-ND - DigiKey
Thief River Falls, MN, United States
7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 31-DESD5V0U1BB-7TR-ND - DigiKey
Thief River Falls, MN, United States
7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Protection Diode - 144-DESD5V0U1BB-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DESD5V0U1BB-7
TVS Protection Diode 144-DESD5V0U1BB-7
TVS DIODE 5VWM 7.2VC SOD523 Product overview: DESD5V0U1BB-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD5V0U1BB-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 7.2VC SOD523 Product overview: DESD5V0U1BB-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD5V0U1BB-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Bidir, 5V, Sod523; Product Range Diodes Inc. - 39AH6587 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 5V, Sod523; Product Range Diodes Inc.
39AH6587
Tvs Diode, Bidir, 5V, Sod523; Product Range Diodes Inc. 39AH6587
TVS DIODE, BIDIR, 5V, SOD523; Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:7.2V; Diode Case Style:SOD-523; No. of Pins:2Pins; Minimum Breakdown Voltage:5.5V; Qualification:- RoHS Compliant: Yes

TVS DIODE, BIDIR, 5V, SOD523; Product Range:-; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:7.2V; Diode Case Style:SOD-523; No. of Pins:2Pins; Minimum Breakdown Voltage:5.5V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DESD5V0U1BB-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DESD5V0U1BB-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DESD5V0U1BB-7
TVS DIODE 5VWM 7.2VC SOD523

TVS DIODE 5VWM 7.2VC SOD523

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1032838-DESD5V0U1BB-7 31-DESD5V0U1BB-7CT-ND 144-DESD5V0U1BB-7 39AH6587 DESD5V0U1BB-7
Product Name TVS - TVS - Diodes - DESD5V0U1BB-7 TVS Diodes TVS Protection Diode Tvs Diode, Bidir, 5V, Sod523; Product Range Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOD-523; SOD-523 SOD-523; SC-79, SOD-523 Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SOD-523
VWM 5 volts
IPPM 3 amps
VC 7.2 volts 7.2 volts 7.2 volts
VBR 5.5 volts 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data