TVS DIODE 24VWM 42VC SOT323
TVS DIODE 24VWM 42VC SOT323
TVS DIODE 24VWM 42VC SOT323
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DESD1CANFD24VWQ-7CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT323; SC-70, SOT-323 |
| Peak Pulse Power | 110 watts |
| VC | 42 volts |