Rectifier Bridge Diode Single 600V 2A 4-Pin SDIP SMD T/R Product overview: DF06S2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06S2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1192334-DF06S2
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SDIP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DF06S2.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8541.10.0080
Mfr: Fairchild Semiconductor
Other Names: 2156-DF06S2,ONSONSDF
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SDIP
Bridge Rectifier
BRIDGE RECT 1PH 600KV 2A 4SDIP
Bridge Rectifiers 600V, 2A BRIDGE, SDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-DF06S2 | 1192334-DF06S2 | DF06S2TR-ND | DF06S2 | DF06S2 | DF06S2 |
| Product Name | SMD 600V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Single Phase | |||||
| VF | 1.1 volts | 1.1 volts | ||||
| IR | 0.0050 mA |