TVS DIODE 5VWM 13VC SC2 Product overview: DF2B7M3SC,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B7M3SC,L3F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1108167-DF2B7M3SC,L3
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 13V (Typ)
Power - Peak Pulse: 50W
Power Line Protection: No
Capacitance @ Frequency: 0.1pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: 2-SMD, No Lead
Supplier Device Package: SC2
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Toshiba Semiconductor and Storage
Other Names: DF2B7M3SC,L3F(B,DF2B
Base Product Number: DF2B
Product Status: Obsolete
13V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DF2B7M3SC,L3F | 1108167-DF2B7M3SC,L3F | DF2B7M3SCL3FTR-ND |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes |
| Configuration | Single | Single | |
| Package | Tape & Reel (TR) | 2-SMD, No Lead | 2-SMD, No Lead |
| Peak Pulse Power | 50 watts | 50 watts | 50 watts |
| VC | 13 volts | 13 volts |