Vishay Precision Group 50V 1A Diode and Rectifier DF005S-E3/77

Description
Diode Rectifier Bridge Single 50V 1A 4-Pin Case DFS T/R Product overview: DF005S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005S-E3/77 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 50V 1A 4-Pin Case DFS T/R Product overview: DF005S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005S-E3/77 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 1A Diode and Rectifier - 299-DF005S-E3/77 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
299-DF005S-E3/77
50V 1A Diode and Rectifier 299-DF005S-E3/77
Diode Rectifier Bridge Single 50V 1A 4-Pin Case DFS T/R Product overview: DF005S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005S-E3/77 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 50V 1A 4-Pin Case DFS T/R Product overview: DF005S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005S-E3/77 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF005S-E3/77GICT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF005S-E3/77GICT-ND
Bridge Rectifiers DF005S-E3/77GICT-ND
Bridge Rectifier Single Phase Standard 50V Surface Mount DFS

Bridge Rectifier Single Phase Standard 50V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF005S-E3/77GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF005S-E3/77GIDKR-ND
Bridge Rectifiers DF005S-E3/77GIDKR-ND
Bridge Rectifier Single Phase Standard 50V Surface Mount DFS

Bridge Rectifier Single Phase Standard 50V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF005S-E3/77GITR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF005S-E3/77GITR-ND
Bridge Rectifiers DF005S-E3/77GITR-ND
Bridge Rectifier Single Phase Standard 50V Surface Mount DFS

Bridge Rectifier Single Phase Standard 50V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - 7102875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7102875
Bridge Rectifiers 7102875
Diode Rectifier Bridge Single 50V 1A

Diode Rectifier Bridge Single 50V 1A

Supplier's Site
Bridge Rectifiers - 7102875P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7102875P
Bridge Rectifiers 7102875P
Diode Rectifier Bridge Single 50V 1A

Diode Rectifier Bridge Single 50V 1A

Supplier's Site
Bridge Rectifiers - 9190200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9190200
Bridge Rectifiers 9190200
Diode Rectifier Bridge Single 50V 1A

Diode Rectifier Bridge Single 50V 1A

Supplier's Site
Bridge Rectifiers - DF005S-E3/77 - 1032843-DF005S-E3/77 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF005S-E3/77
1032843-DF005S-E3/77
Bridge Rectifiers - DF005S-E3/77 1032843-DF005S-E3/77
Manufacturer: Vishay Win Source Part Number: 1032843-DF005S-E3/77 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 50V Voltage - Peak Reverse (Max): 50V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1032843-DF005S-E3/77
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Voltage - Peak Reverse (Max): 50V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF005S-E3/77 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF005S-E3/77
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF005S-E3/77
BRIDGE RECT 1PHASE 50V 1A DFS

BRIDGE RECT 1PHASE 50V 1A DFS

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
DF005S-E3/77
Bridge Rectifiers DF005S-E3/77
Bridge Rectifiers 1.0 Amp 50 Volt

Bridge Rectifiers 1.0 Amp 50 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-DF005S-E3/77 DF005S-E3/77GICT-ND 7102875 7102875P 1032843-DF005S-E3/77 DF005S-E3/77 DF005S-E3/77
Product Name 50V 1A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers - DF005S-E3/77 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Tape and Reel 4-SMD, Gull Wing Df-s DFS DFS
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge Bridge
Unlock Full Specs
to access all available technical data