Diode Rectifier Bridge Single 400V 1A 4-Pin Case DFS T/R Product overview: DF04SA-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF04SA-E3/77 can be used for catalog matching and distributor lookup.
Vishay DF04SA-E3/77 Bridge Rectifier
Vishay DF04SA-E3/77 Bridge Rectifier
Vishay DF04SA-E3/77 Bridge Rectifier
Bridge Rectifier Single Phase Standard 400V Surface Mount DFS
Bridge Rectifier Single Phase Standard 400V Surface Mount DFS
Bridge Rectifier Single Phase Standard 400V Surface Mount DFS
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1167067-DF04SA-E3/77
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SMD, Gull Wing
Mounting: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Family Name: DF04SA
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DFS
Voltage - Peak Reverse (Maximum): 400V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A
Alternative Parts (Cross-Reference): DI104ST/R; DI104S; CBR1F-D040S Lead Free;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Bridge Rectifiers 1.0 Amp 400 Volt
BRIDGE RECT 1PHASE 400V 1A DFS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-DF04SA-E3/77 | 8148784P | 8148784 | DF04SA-E3/77GIDKR-ND | 1167067-DF04SA-E3/77 | DF04SA-E3/77 | DF04SA-E3/77 |
| Product Name | 400V 1A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers - DF04SA-E3/77 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Tape and Reel | DFS | Dfs | 4-SMD, Gull Wing | DFS | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 1 amps | ||||||
| Tj | -55 C (-67 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge |