DIODES Incorporated TVS - TVS - Diodes - DESD32VS2SO-7 DESD32VS2SO-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032833-DESD32VS2SO- 7 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Bidirectional Channels: 1 Capacitance @ Frequency: 36pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 32V (Max) Minimum Breakdown Voltage: 34V Max Clamping Voltage: 50V Peak Pulse Current(Ippm): 4A (8/20μs) Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032833-DESD32VS2SO- 7 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Bidirectional Channels: 1 Capacitance @ Frequency: 36pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 32V (Max) Minimum Breakdown Voltage: 34V Max Clamping Voltage: 50V Peak Pulse Current(Ippm): 4A (8/20μs) Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DESD32VS2SO-7 - 1032833-DESD32VS2SO-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DESD32VS2SO-7
1032833-DESD32VS2SO-7
TVS - TVS - Diodes - DESD32VS2SO-7 1032833-DESD32VS2SO-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032833-DESD32VS2SO- 7 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Bidirectional Channels: 1 Capacitance @ Frequency: 36pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 32V (Max) Minimum Breakdown Voltage: 34V Max Clamping Voltage: 50V Peak Pulse Current(Ippm): 4A (8/20μs) Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032833-DESD32VS2SO-7
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Capacitance @ Frequency: 36pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23
STAND-OFF Voltage (Vwm): 32V (Max)
Minimum Breakdown Voltage: 34V
Max Clamping Voltage: 50V
Peak Pulse Current(Ippm): 4A (8/20μs)
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - DESD32VS2SO-7DICT-ND - DigiKey
Thief River Falls, MN, United States
50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DESD32VS2SO-7DITR-ND - DigiKey
Thief River Falls, MN, United States
50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DESD32VS2SO-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-DESD32VS2SO-7
SOT23 TVS Protection Diode 144-DESD32VS2SO-7
TVS DIODE 32VWM 50VC SOT23 Product overview: DESD32VS2SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD32VS2SO-7 can be used for catalog matching and distributor lookup.

TVS DIODE 32VWM 50VC SOT23 Product overview: DESD32VS2SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD32VS2SO-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Esd, Aec-Q101, 32V, Sot-23; Clamping Voltage Vc Max Diodes Inc. - 39AH6586 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd, Aec-Q101, 32V, Sot-23; Clamping Voltage Vc Max Diodes Inc.
39AH6586
Diode, Esd, Aec-Q101, 32V, Sot-23; Clamping Voltage Vc Max Diodes Inc. 39AH6586
DIODE, ESD, AEC-Q101, 32V, SOT-23; Clamping Voltage Vc Max:50V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:32V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

DIODE, ESD, AEC-Q101, 32V, SOT-23; Clamping Voltage Vc Max:50V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:32V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DESD32VS2SO-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DESD32VS2SO-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DESD32VS2SO-7
TVS DIODE 32VWM 50VC SOT23

TVS DIODE 32VWM 50VC SOT23

Supplier's Site
TVS Diodes DESD32VS2SO-7
TVS DIODE 32VWM 50VC SOT23

TVS DIODE 32VWM 50VC SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1032833-DESD32VS2SO-7 DESD32VS2SO-7DICT-ND 144-DESD32VS2SO-7 39AH6586 DESD32VS2SO-7 DESD32VS2SO-7
Product Name TVS - TVS - Diodes - DESD32VS2SO-7 TVS Diodes SOT23 TVS Protection Diode Diode, Esd, Aec-Q101, 32V, Sot-23; Clamping Voltage Vc Max Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VWM 32 volts
IPPM 4 amps
VC 50 volts 50 volts 50 volts 50 volts
VBR 34 volts 34 volts 34 volts 34 volts
Unlock Full Specs
to access all available technical data