SanRex Corporation Bridge Rectifiers DF30AA160

Description
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount
Request a Quote Datasheet
Description
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 4076-DF30AA160-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
4076-DF30AA160-ND
Bridge Rectifiers 4076-DF30AA160-ND
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount

Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount

Buy Now Datasheet
30A 1600V Diode and Rectifier - 299-DF30AA160 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A 1600V Diode and Rectifier
299-DF30AA160
30A 1600V Diode and Rectifier 299-DF30AA160
Bridge Rectifier Diode, 30A, 1600V V(RRM), Product overview: DF30AA160 from SANREX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF30AA160 can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 30A, 1600V V(RRM), Product overview: DF30AA160 from SANREX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF30AA160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF30AA160 - 1167147-DF30AA160 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF30AA160
1167147-DF30AA160
Bridge Rectifiers - DF30AA160 1167147-DF30AA160
Manufacturer: SanRex Corporation Win Source Part Number: 1167147-DF30AA160 Manufacturer Homepage: www.sanrex.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: SanRex Corporation
Win Source Part Number: 1167147-DF30AA160
Manufacturer Homepage: www.sanrex.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF30AA160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF30AA160
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF30AA160
DIOE MODULE 1600V 30A

DIOE MODULE 1600V 30A

Supplier's Site
SEMJ Three Phase Standard Diode - DF30AA160 - Galco Industrial Electronics
Madison Heights, MI, United States
SEMJ Three Phase Standard Diode
DF30AA160
SEMJ Three Phase Standard Diode DF30AA160
BRIDGE RECTIFIER 30A 1600V 3-PH

BRIDGE RECTIFIER 30A 1600V 3-PH

Supplier's Site
Bridge Rectifier - 532535 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
532535
Bridge Rectifier 532535
BRIDGE RECTIFIER, 3PHASE, 30AMP,1600V. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, 3PHASE, 30AMP,1600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics Radwell International
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers
Product Number 4076-DF30AA160-ND 299-DF30AA160 1167147-DF30AA160 DF30AA160 DF30AA160 532535
Product Name Bridge Rectifiers 30A 1600V Diode and Rectifier Bridge Rectifiers - DF30AA160 Discrete Semiconductor Products - Diodes - Bridge Rectifiers SEMJ Three Phase Standard Diode Bridge Rectifier
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data