Vishay Intertechnology, Inc. 100V 1A Diode and Rectifier DF01MA-E3/45

Description
Diode Rectifier Bridge Single 100V 1A 4-Pin Case DFM Tube Product overview: DF01MA-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF01MA-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 100V 1A 4-Pin Case DFM Tube Product overview: DF01MA-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF01MA-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 1A Diode and Rectifier - 299-DF01MA-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
299-DF01MA-E3/45
100V 1A Diode and Rectifier 299-DF01MA-E3/45
Diode Rectifier Bridge Single 100V 1A 4-Pin Case DFM Tube Product overview: DF01MA-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF01MA-E3/45 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 100V 1A 4-Pin Case DFM Tube Product overview: DF01MA-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF01MA-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF01MA-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF01MA-E3/45-ND
Bridge Rectifiers DF01MA-E3/45-ND
Bridge Rectifier Single Phase Standard 100V Through Hole DFM

Bridge Rectifier Single Phase Standard 100V Through Hole DFM

Buy Now Datasheet
Bridge Rectifiers - DF01MA-E3/45 - 107021-DF01MA-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF01MA-E3/45
107021-DF01MA-E3/45
Bridge Rectifiers - DF01MA-E3/45 107021-DF01MA-E3/45
Manufacturer: Vishay Win Source Part Number: 107021-DF01MA-E3/45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 100V Voltage - Peak Reverse (Max): 100V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFM Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 107021-DF01MA-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Voltage - Peak Reverse (Max): 100V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFM
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF01MA-E3/45
Bridge Rectifiers DF01MA-E3/45
Bridge Rectifiers 1.0 Amp 100 Volt

Bridge Rectifiers 1.0 Amp 100 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF01MA-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF01MA-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF01MA-E3/45
BRIDGE RECT 1PHASE 100V 1A DFM

BRIDGE RECT 1PHASE 100V 1A DFM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-DF01MA-E3/45 DF01MA-E3/45-ND 107021-DF01MA-E3/45 DF01MA-E3/45 DF01MA-E3/45
Product Name 100V 1A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - DF01MA-E3/45 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Rail/Tube "4-EDIP (0.300"", 7.62mm)" DFM
RoHS Compliant RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Minidip smd
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS2KW16KA-2 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 7500 mA
trr 2000 ns
View Details
General-purpose dual Schottky diode - BAS40-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details