Zener Diode 16V 300mW ±3% Surface Mount SOT-23-3
DIODE ZENER 16V 300MW SOT23
DIODE ZENER 16V 300MW SOT23
Zener Diodes 300mW Power DIS 0.9V If = 10mA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZX16-13DI-ND | DDZX16-13 | DDZX16-13 | DDZX16-13 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 |