TVS DIODE 12VWM 22VC SOT23-3
TVS DIODE 12VWM 22VC SOT23-3
TVS DIODE 12VWM 22VC SOT23-3
TRANSIENT VOLTAGE SUPPRESSOR PP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DESD12VL2BTQ-7TR-ND | DESD12VL2BTQ-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| Peak Pulse Power | 230 watts | 230 watts |
| VC | 22 volts | 22 volts |