35.7V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount CST2C
35.7V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount CST2C
35.7V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount CST2C
TVS DIODE 21VWM 35.7VC CST2C
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DF2S23P2CTCL3FDKR-ND | DF2S23P2CTC,L3F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-SMD, No Lead | CST2C |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 35.7 volts | 35.7 volts |