Bridge Rectifier
Bridge Rectifier
Bridge Rectifiers Bridge Rectifier Product overview: DF06S1 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06S1 can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325746-DF06S1
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Supplier Device Package: 4-SDIP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DF06S1TR,DF06S1CT,DF
Base Product Number: DF06
RoHS Status: ROHS3 Compliant
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SDIP
Diode Rectifier Bridge Single 600V 1A 4-Pin SDIP T/R
BRIDGE RECT 1PHASE 600V 1A 4SDIP
BRIDGE RECT 1PHASE 600V 1A 4SDIP
Bridge Rectifiers BR SDIP PN 1A 600V
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | DF06S1 | 299-DF06S1 | 1325746-DF06S1 | DF06S1CT-ND | 598-DF06S1 | DF06S1 | DF06S1 | DF06S1 |
| Product Name | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Diode Rectifier Bridge Single 600V 1A 4-Pin SDIP T/R | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Package | PDIP-4 GW | Reel | 4-SMD, Gull Wing | SDIP-4L | ||||
| Life Cycle Stage | Obsolete | Declining | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Diode Type | Single Phase | Single Phase | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |