DIODES Incorporated Bridge Rectifiers - DF1504S DF1504S

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 806709-DF1504S Packaging: Bulk Mounting Style: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Supplier Device Package: DF-S Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: 4-SMD, Gull Wing Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1.5A Current - Reverse Leakage at Vr: 10μA at 400V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 806709-DF1504S Packaging: Bulk Mounting Style: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Supplier Device Package: DF-S Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: 4-SMD, Gull Wing Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1.5A Current - Reverse Leakage at Vr: 10μA at 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF1504S - 806709-DF1504S - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF1504S
806709-DF1504S
Bridge Rectifiers - DF1504S 806709-DF1504S
Manufacturer: Diodes Incorporated Win Source Part Number: 806709-DF1504S Packaging: Bulk Mounting Style: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Supplier Device Package: DF-S Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: 4-SMD, Gull Wing Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1.5A Current - Reverse Leakage at Vr: 10μA at 400V

Manufacturer: Diodes Incorporated
Win Source Part Number: 806709-DF1504S
Packaging: Bulk
Mounting Style: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Supplier Device Package: DF-S
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: 4-SMD, Gull Wing
Voltage - Peak Reverse (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1.5A
Current - Reverse Leakage at Vr: 10μA at 400V

Buy Now Datasheet
Bridge Rectifiers - DF1504S-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF1504S-ND
Bridge Rectifiers DF1504S-ND
Bridge Rectifier Single Phase Standard 400V Surface Mount DF-S

Bridge Rectifier Single Phase Standard 400V Surface Mount DF-S

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF1504S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF1504S
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF1504S
BRIDGE RECT 1P 400V 1.5A DF-S

BRIDGE RECT 1P 400V 1.5A DF-S

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 806709-DF1504S DF1504S-ND DF1504S
Product Name Bridge Rectifiers - DF1504S Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0100 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 25 amps
VRRM 650 volts
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
RF Diodes - BAR141E6327XT - 049214-BAR141E6327XT - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Life Cycle Stage Active
Package PG-SOT23-3
View Details
2 suppliers