DIODES Incorporated TVS Diodes DESD3V3Z1BCSF-7

Description
11.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2
Request a Quote Datasheet
Description
11.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - DESD3V3Z1BCSF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
11.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2

11.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2

Buy Now Datasheet
TVS Diodes - DESD3V3Z1BCSF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
11.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2

11.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2

Buy Now Datasheet
TVS Diodes - DESD3V3Z1BCSF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
11.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2

11.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2

Buy Now Datasheet
TVS Protection Diode - 144-DESD3V3Z1BCSF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DESD3V3Z1BCSF-7
TVS Protection Diode 144-DESD3V3Z1BCSF-7
TVS DIODE 3.3VWM 11.5VC DSN0603 Product overview: DESD3V3Z1BCSF-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD3V3Z1BCSF-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 11.5VC DSN0603 Product overview: DESD3V3Z1BCSF-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD3V3Z1BCSF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - DESD3V3Z1BCSF-7 - 868343-DESD3V3Z1BCSF-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DESD3V3Z1BCSF-7
868343-DESD3V3Z1BCSF-7
TVS - TVS - Diodes - DESD3V3Z1BCSF-7 868343-DESD3V3Z1BCSF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868343-DESD3V3Z1BCSF -7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 11.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DESD3 Categories: Circuit Protection Case / Package: X2-DSN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DESD3V3Z1BCSF-7DITR, DESD3V3Z1BCSF-7-ND, DESD3V3Z1BCSF-7DICT, DESD3V3Z1BCSF-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868343-DESD3V3Z1BCSF-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 11.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DESD3
Categories: Circuit Protection
Case / Package: X2-DSN0603-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DESD3V3Z1BCSF-7DITR, DESD3V3Z1BCSF-7-ND, DESD3V3Z1BCSF-7DICT, DESD3V3Z1BCSF-7DIDKR

Buy Now Datasheet
TVS DIODE 3.3VWM 11.5VC DSN0603

TVS DIODE 3.3VWM 11.5VC DSN0603

Supplier's Site Datasheet
Circuit Protection - TVS DESD3V3Z1BCSF-7
Circuit Protection - TVS

Circuit Protection - TVS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number DESD3V3Z1BCSF-7DIDKR-ND 144-DESD3V3Z1BCSF-7 868343-DESD3V3Z1BCSF-7 DESD3V3Z1BCSF-7 DESD3V3Z1BCSF-7
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - DESD3V3Z1BCSF-7 TVS Diodes Circuit Protection - TVS
Configuration Single Single
Package 0201 (0603 Metric) Tape & Reel (TR) X2-DSN0603-2 0201 (0603 Metric)
Peak Pulse Power 25 watts 25 watts 25 watts
VC 11.5 volts 11.5 volts
VBR 5 volts 5 volts
Unlock Full Specs
to access all available technical data