Zener Diode 33V 300mW ±3% Surface Mount SOT-23-3
DIODE ZENER 33V 300MW SOT23
DIODE ZENER 33V 300MW SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZX33-13DI-ND | DDZX33-13 | DDZX33-13 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | ||
| Package | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 |