TVS DIODE 5.5VWM 20VC ESC
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount ESC
TVS DIODE 5.5VWM 20VC ESC
TVS DIODE 5.5VWM 20VC ESC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-DF2B7AEL3FCT-ND | DF2B7AE,L3F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-523; SC-79, SOD-523 | ESC |
| Peak Pulse Power | 80 watts | 80 watts |
| VC | 20 volts | 20 volts |